Status: | Unknown |
---|---|
Series: | NR Series |
RoHS: | Unknown |
Product Range | NR Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | PET (Polyester) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Silver |
SVHC | Lead (27-Jun-2018) |
Hirschmann Cable Connector, Socket, 7 Contacts, 10A, 250VAC/VDC, IP65 | Distrelec |
Circular Connector, Plug, 6Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a N 6 R EF?
Additional datasheets, footprints and schematics for N 6 R EF are listed on our Part Details page. You can also find images and similar parts to N 6 R EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N 6 R EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N 6 R EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N 6 R EF fall under?
The N 6 R EF is listed under Hirschmann Parts.
Can I view similar or alternative parts?
You can view similar parts to N 6 R EF when available in the Hirschmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N 6 R EF you can contact the distributor directly for product support, shipping queries etc.
Is the N 6 R EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N 6 R EF have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for N 6 R EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N 6 R EF often in real-time on the comparison pages.
What if I can't find stock of N 6 R EF?
You can fill out our help required form which you can use to request a quote for N 6 R EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.