Status: | Unknown |
---|---|
Series: | N6780 Series |
RoHS: | Compliant |
Prices starting from US$8,111.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$8,419.62
|
5
in stock
|
Buy Now | |
TestEquity
from US$8,419.62
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8,111.00
|
4
in stock
|
Buy Now | |
element14
from US$8,295.36
|
3
in stock
|
Buy Now | |
Farnell
from US$8,419.62
|
2
in stock
|
Buy Now | |
RS Americas
from US$8,111.00
|
-
|
Buy Now | |
Distrelec
from US$8,133.21
|
-
|
Buy Now |
Product Range | N6780 Series |
---|---|
Source Meter Function | Current/Voltage Measure, Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | ± 6V to ± 20V |
RoHS Compliant | Yes |
Source/Measure Unit for Battery Drain An | RS |
Source/Measure Unit For Battery Drain Analysis | Newark Electronics |
SOURCE/MEASURE UNIT, CURRENT/VOLT, 20W | element14 |
Source/Measure Unit, Battery Drain Analysis, 20V, 20W, 2-Quadrant, N6700 Series | Keysight Technologies N6781A | RS Americas |
Keysight 2-Quadrant Source / Measure Unit for Battery Drain Analysis, 1x 20W, 10 uA ... 3 A | Distrelec |
Where can I find additional details, specifications and documents for a N6781A?
Additional datasheets, footprints and schematics for N6781A are listed on our Part Details page. You can also find images and similar parts to N6781A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6781A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6781A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6781A fall under?
The N6781A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to N6781A when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6781A you can contact the distributor directly for product support, shipping queries etc.
Is the N6781A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N6781A have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for N6781A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6781A often in real-time on the comparison pages.
What if I can't find stock of N6781A?
You can fill out our help required form which you can use to request a quote for N6781A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.