Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE CLAMP / CLIP TYPE | SCREW MOUNT CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 9.5MM |
CABLE CLAMP / CLIP MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
CABLE CLAMP / CLIP COLOUR | NATURAL |
EXTERNAL LENGTH | 17.9MM |
EXTERNAL WIDTH | 9.5MM |
RoHS Compliant | YES |
Clamp, Cable, 3/8 in., Natural | Essentra Components N-6 | RS Americas |
Cable Clamps | Newark Electronics |
N-6 Natural Nylon .375 inch Diameter Screw Mount Loop Cable Clamp | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 14.3mm |
---|---|
Compressed Length | 11mm |
Compression Load Max | 0.94N |
External Diameter | 2.77mm |
Wire Diameter | 0.2mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a N-6?
Additional datasheets, footprints and schematics for N-6 are listed on our Part Details page. You can also find images and similar parts to N-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-6 fall under?
The N-6 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to N-6 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-6 you can contact the distributor directly for product support, shipping queries etc.
Is the N-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for N-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-6 often in real-time on the comparison pages.
What if I can't find stock of N-6?
You can fill out our help required form which you can use to request a quote for N-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.