Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | LC Duplex |
---|---|
Connector Type B | ST Duplex |
Cable Length - Metric | 50m |
Cable Length - Imperial | 164ft |
Jacket Color | Orange |
RoHS Compliant | Yes |
Patch Cable, Duplex Mm, Lc-St, 164 , Ora | Newark Electronics |
Tripp Lite 50M Duplex Multimode Fiber 62.5/125 Patch Cable LC/ST 164ft | Tripp Lite N318-50M | RS Americas |
Where can I find additional details, specifications and documents for a N318-50M?
Additional datasheets, footprints and schematics for N318-50M are listed on our Part Details page. You can also find images and similar parts to N318-50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N318-50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N318-50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N318-50M fall under?
The N318-50M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to N318-50M when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N318-50M you can contact the distributor directly for product support, shipping queries etc.
Is the N318-50M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N318-50M have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for N318-50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N318-50M often in real-time on the comparison pages.
What if I can't find stock of N318-50M?
You can fill out our help required form which you can use to request a quote for N318-50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.