Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0358
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.0358
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
9,490
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
2,853
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
951
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
CABLE CLAMP / CLIP TYPE | SCREW MOUNT CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 4.8MM |
CABLE CLAMP / CLIP MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
CABLE CLAMP / CLIP COLOUR | NATURAL |
EXTERNAL LENGTH | 15.5MM |
EXTERNAL WIDTH | 9.5MM |
RoHS Compliant | YES |
N-3 Natural Nylon .1875 inch Diameter Screw Mount Loop Cable Clamp | Future Electronics |
Clamp, Screw Mount, Natural, 1K/Bag | Essentra Components N-3 | RS Americas |
ClampScrew MntNatural3/16 in Hold Clamp Screw Mount Natural | Heilind Electronics |
Cable Clamps | Newark Electronics |
Where can I find additional details, specifications and documents for a N-3?
Additional datasheets, footprints and schematics for N-3 are listed on our Part Details page. You can also find images and similar parts to N-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-3 fall under?
The N-3 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to N-3 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-3 you can contact the distributor directly for product support, shipping queries etc.
Is the N-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-3 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for N-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-3 often in real-time on the comparison pages.
What if I can't find stock of N-3?
You can fill out our help required form which you can use to request a quote for N-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.