Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115V |
---|---|
Power Rating | 100VA |
Output Current | 870mA |
External Depth | 2.063" |
External Height | 2.625" |
External Width | 4" |
Frequency | 60Hz |
Input Voltage Primary Max | 230V |
RoHS Compliant | Yes |
Transformer, 100Va, 230V, 115V, 0.87A | Newark Electronics |
Transformer, Auto, Bobbin, 1, Freq 50/60Hz, Pri 230VAC, Sec 115VAC, Sec 0.87A | Triad Magnetics N-2X | RS Americas |
POWER AUTO-XFMR 115V@0.870A 230V CHASSIS MT w/leads: REV T | Future Electronics |
Where can I find additional details, specifications and documents for a N-2X?
Additional datasheets, footprints and schematics for N-2X are listed on our Part Details page. You can also find images and similar parts to N-2X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-2X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-2X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-2X fall under?
The N-2X is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N-2X when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-2X you can contact the distributor directly for product support, shipping queries etc.
Is the N-2X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-2X have stock available?
Authorised distributors including Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for N-2X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-2X often in real-time on the comparison pages.
What if I can't find stock of N-2X?
You can fill out our help required form which you can use to request a quote for N-2X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.