Status: | Unknown |
---|---|
Series: | N2870A Series |
RoHS: | Unknown |
Prices starting from US$652.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$707.10
|
2
in stock
|
Buy Now | |
TestEquity
from US$707.10
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$652.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$681.16
|
1
in stock
|
Buy Now | |
RS Americas
from US$652.00
|
-
|
Buy Now | |
element14
from US$666.01
|
-
|
Buy Now | |
Farnell
from US$707.10
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 1.5GHz |
Input Voltage Max | 8.5V |
Test Probe Attenuation | 10 |
For Use With | Keysight Technologies InfiniiVision & Infiniium Series Oscilloscopes |
Product Range | N2870A Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.3m |
Test Connector Type A | BNC Plug |
10:1 1.5GHz passive probe | RS |
Oscilloscope Probe, 1.5 Ghz, Passive, 8.5 V, 10:1 Rohs Compliant: Yes |Keysight Technologies N2874A | Newark Electronics |
Keysight Passive Probe 1.5GHz | Distrelec |
Passive Probe, 10:1, 1.5 GHz | Keysight Technologies N2874A | RS Americas |
PROBE, PASSIVE, 10:1, 1.5 GHZ | element14 |
PROBE, PASSIVE, 10: 1, 1.5 GHZ | Farnell |
Where can I find additional details, specifications and documents for a N2874A?
Additional datasheets, footprints and schematics for N2874A are listed on our Part Details page. You can also find images and similar parts to N2874A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2874A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2874A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2874A fall under?
The N2874A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to N2874A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2874A you can contact the distributor directly for product support, shipping queries etc.
Is the N2874A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2874A have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, Distrelec and RS Americas have stock available or on a lead time for N2874A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2874A often in real-time on the comparison pages.
What if I can't find stock of N2874A?
You can fill out our help required form which you can use to request a quote for N2874A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.