Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 1.5GHz |
Input Voltage Max | 30V |
Test Probe Attenuation | 2 |
Accuracy % | 3% |
RoHS Compliant | Yes |
Differential Probe, 1.5Ghz, Keysight Infiniium 9000 Series | Newark Electronics |
Differential Probe, 1.5 GHz | Keysight Technologies N2750A | RS Americas |
DIFFERENTIAL PROBE, 1.5GHZ, | element14 |
Keysight Probe, 1.5GHz, 30V | Distrelec |
Where can I find additional details, specifications and documents for a N2750A?
Additional datasheets, footprints and schematics for N2750A are listed on our Part Details page. You can also find images and similar parts to N2750A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2750A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2750A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2750A fall under?
The N2750A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to N2750A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2750A you can contact the distributor directly for product support, shipping queries etc.
Is the N2750A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N2750A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas, element14 and Distrelec have stock available or on a lead time for N2750A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2750A often in real-time on the comparison pages.
What if I can't find stock of N2750A?
You can fill out our help required form which you can use to request a quote for N2750A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.