Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Contact Plating | Gold Plated Contacts |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, N, Plug, N, Plug Rohs Compliant: Yes |Amphenol Rf N2071A1-NT3G-50 | Newark Electronics |
ADAPTOR, N PLUG, N PLUG, 50OHM, STRAIGHT | element14 |
N series 50 Ohm RF adaptor Plug-Plug | RS |
RF / Coaxial Adapter, N, Plug, N, Plug, Straight Adapter, 50 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a N2071A1-NT3G-50?
Additional datasheets, footprints and schematics for N2071A1-NT3G-50 are listed on our Part Details page. You can also find images and similar parts to N2071A1-NT3G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2071A1-NT3G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2071A1-NT3G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2071A1-NT3G-50 fall under?
The N2071A1-NT3G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to N2071A1-NT3G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2071A1-NT3G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the N2071A1-NT3G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2071A1-NT3G-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for N2071A1-NT3G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2071A1-NT3G-50 often in real-time on the comparison pages.
What if I can't find stock of N2071A1-NT3G-50?
You can fill out our help required form which you can use to request a quote for N2071A1-NT3G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.