Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0484
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0310
|
893
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
CABLE CLAMP / CLIP TYPE | SCREW MOUNT CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 3.2MM |
CABLE CLAMP / CLIP MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
CABLE CLAMP / CLIP COLOUR | NATURAL |
RoHS Compliant | YES |
N-2 Nylon 0.125 inch Diameter Screw Mount Loop Cable Clamp | Future Electronics |
ClampScrew MntNatural1/8 in Hold Clamp Screw Mount Natural | Heilind Electronics |
Cable Clamp, P Clip, Nylon, Natural, 3.2Mm Diameter, Pk100 | Newark Electronics |
Cable Clamp, Screw Mount, Nylon,0.125" Hold Dia, UL94 V-2 | Essentra Components N-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 4.8mm |
---|---|
Compressed Length | 3mm |
Compression Load Max | 0.11N |
External Diameter | 1.98mm |
Wire Diameter | 0.1mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a N-2?
Additional datasheets, footprints and schematics for N-2 are listed on our Part Details page. You can also find images and similar parts to N-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-2 fall under?
The N-2 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to N-2 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-2 you can contact the distributor directly for product support, shipping queries etc.
Is the N-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-2 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for N-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-2 often in real-time on the comparison pages.
What if I can't find stock of N-2?
You can fill out our help required form which you can use to request a quote for N-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.