Status: | Unknown |
---|---|
Series: | Spectracool&trade |
RoHS: | Unknown |
Product Range | Spectracool&trade |
---|---|
Enclosure Material | Metal |
Cooling Capacity | 2000BTU |
External Height - Metric | 448.1mm |
External Width - Metric | 304.8mm |
External Depth - Metric | 213.4mm |
Status: | Unknown |
---|---|
Series: | Spectracool&trade |
RoHS: | Compliant |
Product Range | Spectracool&trade |
---|---|
Enclosure Material | Metal |
Cooling Capacity | 2000BTU |
External Height - Metric | 448mm |
External Width - Metric | 304.8mm |
External Depth - Metric | 213.4mm |
RoHS Compliant | Yes |
Compact Indoor Cooling, Metal, Grey | Newark Electronics |
Enclosure Cooling Air Conditioner 115V, 50/60 Hz, 1-Phase 1800 | Carlton-Bates |
Where can I find additional details, specifications and documents for a N170216G010?
Additional datasheets, footprints and schematics for N170216G010 are listed on our Part Details page. You can also find images and similar parts to N170216G010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N170216G010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N170216G010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N170216G010 fall under?
The N170216G010 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to N170216G010 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N170216G010 you can contact the distributor directly for product support, shipping queries etc.
Is the N170216G010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N170216G010 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for N170216G010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N170216G010 often in real-time on the comparison pages.
What if I can't find stock of N170216G010?
You can fill out our help required form which you can use to request a quote for N170216G010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.