Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 230V |
---|---|
Power Rating | 150VA |
Output Current | 650mA |
Features | 6 cord and socket |
Frequency | 60Hz |
Input Voltage Primary Max | 115V |
No. of Outputs | 1 |
Supply Voltage | 115V |
RoHS Compliant | Yes |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
POWER AUTO-XFMR 230V@0.650A 115V CHASSIS MT w/AC GROUND CORD & SOCKET REV S | Future Electronics |
POWER AUTO-XFMR 230V@0.650A 115V CHASSIS MOUNT w/ | Triad Magnetics N-150MG | RS Americas |
Where can I find additional details, specifications and documents for a N150MG?
Additional datasheets, footprints and schematics for N150MG are listed on our Part Details page. You can also find images and similar parts to N150MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N150MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N150MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N150MG fall under?
The N150MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N150MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N150MG you can contact the distributor directly for product support, shipping queries etc.
Is the N150MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N150MG have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N150MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N150MG often in real-time on the comparison pages.
What if I can't find stock of N150MG?
You can fill out our help required form which you can use to request a quote for N150MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.