Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Banana Plug |
---|---|
Test Connector Type B | Banana Plug |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | - |
Lead Length - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
TEST LEAD, BANANA-BANANA PLUG | Farnell |
Where can I find additional details, specifications and documents for a N1295-61701?
Additional datasheets, footprints and schematics for N1295-61701 are listed on our Part Details page. You can also find images and similar parts to N1295-61701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N1295-61701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N1295-61701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N1295-61701 fall under?
The N1295-61701 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to N1295-61701 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N1295-61701 you can contact the distributor directly for product support, shipping queries etc.
Is the N1295-61701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N1295-61701 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for N1295-61701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N1295-61701 often in real-time on the comparison pages.
What if I can't find stock of N1295-61701?
You can fill out our help required form which you can use to request a quote for N1295-61701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.