Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Interlock Cable |
---|---|
For Use With | Keysight B2900A Series Precision Source/Measure Units & B2960A Series Low Noise Power Sources |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
N1294A/3M, Interlock Cable For 16442A/B Test Fixture (Gpio Dsub25 To 6Pin Mini Plug) Rohs Compliant: Yes |Keysight Technologies N1294A-012 | Newark Electronics |
Accessory, Interlock Cable for 16442B Test Fixture, 3m, for B2900A Series | Keysight Technologies N1294A-012 | RS Americas |
INTERLOCK CABLE, TEST FIXTURE, 3M | element14 |
Where can I find additional details, specifications and documents for a N1294A-012?
Additional datasheets, footprints and schematics for N1294A-012 are listed on our Part Details page. You can also find images and similar parts to N1294A-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N1294A-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N1294A-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N1294A-012 fall under?
The N1294A-012 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to N1294A-012 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N1294A-012 you can contact the distributor directly for product support, shipping queries etc.
Is the N1294A-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N1294A-012 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for N1294A-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N1294A-012 often in real-time on the comparison pages.
What if I can't find stock of N1294A-012?
You can fill out our help required form which you can use to request a quote for N1294A-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.