Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE CLAMP / CLIP TYPE | SCREW MOUNT CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 15.9MM |
CABLE CLAMP / CLIP MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
CABLE CLAMP / CLIP COLOUR | NATURAL |
EXTERNAL LENGTH | 21.5MM |
EXTERNAL WIDTH | 12.7MM |
RoHS Compliant | YES |
Clamp, Cable Clamp, Nylon 6/6, 15.9 mm, 15.9 mm, 12.7 mm | Essentra Components N-10B | RS Americas |
Cable Clamps | Newark Electronics |
Where can I find additional details, specifications and documents for a N-10B?
Additional datasheets, footprints and schematics for N-10B are listed on our Part Details page. You can also find images and similar parts to N-10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-10B fall under?
The N-10B is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to N-10B when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-10B you can contact the distributor directly for product support, shipping queries etc.
Is the N-10B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-10B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for N-10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-10B often in real-time on the comparison pages.
What if I can't find stock of N-10B?
You can fill out our help required form which you can use to request a quote for N-10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.