Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Thermal Transfer |
---|---|
Marker Dimensions | 25.4mm x 31.8mm |
Marker Material | Vinyl Cloth |
Marker Colour | White |
RoHS Compliant | Yes |
Wire & Cable Labels, Printable, 25.4Mm X 31.8Mm, Vinyl, White, 75 Per Cassette | Newark Electronics |
Cable Accessories Label Vinyl White | Avnet America |
White, perforated vinyl cloth label for 10- 6 AWG wires, 125/cassette. | Panduit N100X125CBC | RS Americas |
Label, Wire Marker, 1.250 in. L x 1.000 in. W | Carlton-Bates |
Wire Labels & Markers 1x1.25 Wire Marker Non-Laminated | Sager |
WIRE MARKER, 25.4 X 31.8MM, VINYL CLOTH | Farnell |
Where can I find additional details, specifications and documents for a N100X125CBC?
Additional datasheets, footprints and schematics for N100X125CBC are listed on our Part Details page. You can also find images and similar parts to N100X125CBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N100X125CBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N100X125CBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N100X125CBC fall under?
The N100X125CBC is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to N100X125CBC when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N100X125CBC you can contact the distributor directly for product support, shipping queries etc.
Is the N100X125CBC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N100X125CBC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for N100X125CBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N100X125CBC often in real-time on the comparison pages.
What if I can't find stock of N100X125CBC?
You can fill out our help required form which you can use to request a quote for N100X125CBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.