Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Laser Print |
---|---|
Legend | - |
Marker Dimensions | 12.7mm x 38.1mm |
Marker Material | PO (Polyolefin) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Wire Marker, Po, 12.7Mm X 38.1Mm, White | Newark Electronics |
OPTIMUM N050X150FJJ LASER/ INK JET PRINTABLE LABELS | Avnet America |
WIRE MARKER, PO, 12.7MM X 38.1MM, WHITE | element14 |
Label, Non-Laminated, Laser or Inkjet Printer | Carlton-Bates |
Wire Labels & Markers Laser/Ink Jet Netwrk Lbl ADH P | Sager |
Where can I find additional details, specifications and documents for a N050X150FJJ?
Additional datasheets, footprints and schematics for N050X150FJJ are listed on our Part Details page. You can also find images and similar parts to N050X150FJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N050X150FJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N050X150FJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N050X150FJJ fall under?
The N050X150FJJ is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to N050X150FJJ when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N050X150FJJ you can contact the distributor directly for product support, shipping queries etc.
Is the N050X150FJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N050X150FJJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for N050X150FJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N050X150FJJ often in real-time on the comparison pages.
What if I can't find stock of N050X150FJJ?
You can fill out our help required form which you can use to request a quote for N050X150FJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.