Status: | Unknown |
---|---|
Series: | P1 Series |
RoHS: | Compliant |
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 19.1mm |
Marker Material | Nylon (Polyamide) Cloth |
Marker Colour | White |
Product Range | P1 Series |
RoHS Compliant | Yes |
P1 Cassette, Comp Label, Adhesive Nylon | Panduit N050X075C1C | RS Americas |
Wire Marker, Nylon, 12.7Mm X 19.1Mm, Wht | Newark Electronics |
P1 CASSETTE, COMP LABEL, ADHESIVE NYLON | Avnet America |
Label Cassette, 0.50 in. W x 0.75 in. L, Nylon Cloth, White | Carlton-Bates |
Wire Labels & Markers P1 Cass Comp Lbl ADH NYL | Sager |
WIRE MARKER, 12.7 X 19.1MM, NYLON CLOTH | Farnell |
Where can I find additional details, specifications and documents for a N050X075C1C?
Additional datasheets, footprints and schematics for N050X075C1C are listed on our Part Details page. You can also find images and similar parts to N050X075C1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N050X075C1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N050X075C1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N050X075C1C fall under?
The N050X075C1C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to N050X075C1C when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N050X075C1C you can contact the distributor directly for product support, shipping queries etc.
Is the N050X075C1C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N050X075C1C have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for N050X075C1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N050X075C1C often in real-time on the comparison pages.
What if I can't find stock of N050X075C1C?
You can fill out our help required form which you can use to request a quote for N050X075C1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.