Status: | Unknown |
---|---|
Series: | N001 Series |
RoHS: | Compliant |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 3m |
Cable Length - Imperial | 10ft |
Jacket Color | Orange |
Product Range | N001 Series |
LAN Category | Cat5e |
RoHS Compliant | Yes |
Network Cable, Rj45, Cat5E, 10Ft, Ora | Newark Electronics |
Tripp Lite 10ft Cat5e Cat5 350MHz Snagless Patch Cable RJ45 M/M Orange 10' | Tripp Lite N001-010-OR | RS Americas |
10FT CAT5E CAT5 SNAGLESS MOLDED PATCH CABLE RJ45 M/M ORANGE | Avnet America |
Where can I find additional details, specifications and documents for a N001-010-OR?
Additional datasheets, footprints and schematics for N001-010-OR are listed on our Part Details page. You can also find images and similar parts to N001-010-OR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N001-010-OR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N001-010-OR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N001-010-OR fall under?
The N001-010-OR is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to N001-010-OR when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N001-010-OR you can contact the distributor directly for product support, shipping queries etc.
Is the N001-010-OR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N001-010-OR have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for N001-010-OR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N001-010-OR often in real-time on the comparison pages.
What if I can't find stock of N001-010-OR?
You can fill out our help required form which you can use to request a quote for N001-010-OR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.