Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3ft |
Jacket Color | Red |
LAN Category | Cat5e |
RoHS Compliant | Yes |
Network Cable, Rj45, Cat5E, 3Ft, Red | Newark Electronics |
Tripp Lite 3ft Cat5e / Cat5 350MHz Snagless Patch Cable RJ45 M/M Red 3' | Tripp Lite N001-003-RD | RS Americas |
3FT CAT5E CAT5 SNAGLESS MOLDED PATCH CABLE RJ45 M/M RED 3' | Avnet America |
Where can I find additional details, specifications and documents for a N001-003-RD?
Additional datasheets, footprints and schematics for N001-003-RD are listed on our Part Details page. You can also find images and similar parts to N001-003-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N001-003-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N001-003-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N001-003-RD fall under?
The N001-003-RD is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to N001-003-RD when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N001-003-RD you can contact the distributor directly for product support, shipping queries etc.
Is the N001-003-RD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N001-003-RD have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for N001-003-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N001-003-RD often in real-time on the comparison pages.
What if I can't find stock of N001-003-RD?
You can fill out our help required form which you can use to request a quote for N001-003-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.