Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115V |
---|---|
Power Rating | 1.25kVA |
Output Current | 10.85A |
Secondary Current Nom | 10.85A |
Secondary Voltages | 115V |
Supply Voltage | 230V |
Transformer Mounting | Panel |
RoHS Compliant | Yes |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
POWER AUTO-XFMR 115V@10.85A 230V CHASSIS MT w/AC GROUND CORD & SOCKET | Future Electronics |
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 230VAC, Sec 115VAC, Sec 10.85A | Triad Magnetics N-9MG | RS Americas |
Where can I find additional details, specifications and documents for a N-9MG?
Additional datasheets, footprints and schematics for N-9MG are listed on our Part Details page. You can also find images and similar parts to N-9MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-9MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-9MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-9MG fall under?
The N-9MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N-9MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-9MG you can contact the distributor directly for product support, shipping queries etc.
Is the N-9MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-9MG have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N-9MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-9MG often in real-time on the comparison pages.
What if I can't find stock of N-9MG?
You can fill out our help required form which you can use to request a quote for N-9MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.