Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115V |
---|---|
Power Rating | 250VA |
Output Current | 2.17A |
Features | 6 cord and socket |
Frequency | 60Hz |
Input Voltage Primary Max | 230V |
No. of Outputs | 1Outputs |
RoHS Compliant | Yes |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
POWER AUTO-XFMR 115V@2.7A 230V CHASSIS MT w/AC GROUND CORD & SOCKET | Future Electronics |
POWER AUTO-XFMR 115V@2.7A 230V CHASSIS MOUNT w/AC | Triad Magnetics N-5MG | RS Americas |
Where can I find additional details, specifications and documents for a N-5MG?
Additional datasheets, footprints and schematics for N-5MG are listed on our Part Details page. You can also find images and similar parts to N-5MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-5MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-5MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-5MG fall under?
The N-5MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N-5MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-5MG you can contact the distributor directly for product support, shipping queries etc.
Is the N-5MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-5MG have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N-5MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-5MG often in real-time on the comparison pages.
What if I can't find stock of N-5MG?
You can fill out our help required form which you can use to request a quote for N-5MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.