Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Voltage | 115V |
---|---|
Power Rating | 150VA |
Output Current | 1.3A |
Features | 6 cord and socket |
Frequency | 60Hz |
Input Voltage Primary Max | 230V |
No. of Outputs | 1Outputs |
RoHS Compliant | No |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a N-4M?
Additional datasheets, footprints and schematics for N-4M are listed on our Part Details page. You can also find images and similar parts to N-4M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-4M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-4M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-4M fall under?
The N-4M is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N-4M when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-4M you can contact the distributor directly for product support, shipping queries etc.
Is the N-4M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N-4M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N-4M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-4M often in real-time on the comparison pages.
What if I can't find stock of N-4M?
You can fill out our help required form which you can use to request a quote for N-4M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.