Status: | Unknown |
---|---|
Series: | MY Series |
RoHS: | Unknown |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.16
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MY Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | 125V |
Contact Material | Silver |
Coil Resistance | 636ohm |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Omron Industrial Automation Industrial Relay MY 2CO DC 24V 5A Plug-In Terminal | Distrelec |
Where can I find additional details, specifications and documents for a MY2IN124DC(S)?
Additional datasheets, footprints and schematics for MY2IN124DC(S) are listed on our Part Details page. You can also find images and similar parts to MY2IN124DC(S) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MY2IN124DC(S) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MY2IN124DC(S) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MY2IN124DC(S) fall under?
The MY2IN124DC(S) is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MY2IN124DC(S) when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MY2IN124DC(S) you can contact the distributor directly for product support, shipping queries etc.
Is the MY2IN124DC(S) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MY2IN124DC(S) have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for MY2IN124DC(S).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MY2IN124DC(S) often in real-time on the comparison pages.
What if I can't find stock of MY2IN124DC(S)?
You can fill out our help required form which you can use to request a quote for MY2IN124DC(S) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.