Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.79
|
No stock
|
Buy Now |
Thermocouple Type | Pt100 |
---|---|
Operating Temperature Max | 300°C |
Operating Temperature Min | -50°C |
Temperature Accuracy ± | - |
Output Voltage Max | 240VAC |
Output Voltage Min | 24VDC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy | ± 5% |
Contact Configuration | SPCO |
Contact Rating | 8A |
External Depth | 104mm |
External Length / Height | 80mm |
External Width | 22.5mm |
For Use With | Control of Heating and Cooling Systems |
Supply Voltage | 230VAC |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 24VAC |
RELAY, TEMPERATURE MONITOR, PT100 | Farnell |
Where can I find additional details, specifications and documents for a MXT-10.230?
Additional datasheets, footprints and schematics for MXT-10.230 are listed on our Part Details page. You can also find images and similar parts to MXT-10.230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MXT-10.230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MXT-10.230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MXT-10.230 fall under?
The MXT-10.230 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to MXT-10.230 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MXT-10.230 you can contact the distributor directly for product support, shipping queries etc.
Is the MXT-10.230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MXT-10.230 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MXT-10.230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MXT-10.230 often in real-time on the comparison pages.
What if I can't find stock of MXT-10.230?
You can fill out our help required form which you can use to request a quote for MXT-10.230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.