Status: | Unknown |
---|---|
Series: | MXR Series |
RoHS: | Unknown |
Prices starting from US$14.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.91
|
751
in stock
|
Buy Now | |
Newark Electronics
from US$15.85
|
751
in stock
|
Buy Now | |
element14
from US$19.99
|
751
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.53
|
9
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Future Electronics
from US$16.78
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | MXR Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Circular Connector, Plug8Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG8POS, CABLE | element14 |
MXR-8P-8P(31) | Transfer Multisort Elektronik |
| Heilind Electronics |
Circular Push Pull Connectors | Future Electronics |
Conn Miniature Push-Pull M 8 POS Solder ST Cable Mount 8 Terminal 1 Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a MXR-8P-8P(31)?
Additional datasheets, footprints and schematics for MXR-8P-8P(31) are listed on our Part Details page. You can also find images and similar parts to MXR-8P-8P(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MXR-8P-8P(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MXR-8P-8P(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MXR-8P-8P(31) fall under?
The MXR-8P-8P(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to MXR-8P-8P(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MXR-8P-8P(31) you can contact the distributor directly for product support, shipping queries etc.
Is the MXR-8P-8P(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MXR-8P-8P(31) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for MXR-8P-8P(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MXR-8P-8P(31) often in real-time on the comparison pages.
What if I can't find stock of MXR-8P-8P(31)?
You can fill out our help required form which you can use to request a quote for MXR-8P-8P(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.