Status: | Active |
---|---|
Series: | MXD1818 |
RoHS: | Unknown |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power-Supply Voltages Available in Four Reset Output Configurations Factory-Set Reset Threshold Voltages: 2.18V, 2.31V, 2.55V, 2.88V, 3.06V, 4.12V, 4.37V, 4.62V ±2.5% Reset Threshold Accuracy Over Temperature Fixed Reset Timeout Period: 100ms (min) Guaranteed RESET/active-low RESET Valid to VCC = +1V Debounced Manual Reset Detect (MXD1813/MXD1818) Power-Supply Transient Immunity No External Components Low Power Consumption (4µA) Pin Compatible with DS181_ Products (SOT23) 3-Pin SC70 and SOT23 Packages |
Available in Four Reset Output Configurations |
Factory-Set Reset Threshold Voltages: 2.18V, 2.31V, 2.55V, 2.88V, 3.06V, 4.12V, 4.37V, 4.62V |
±2.5% Reset Threshold Accuracy Over Temperature |
Fixed Reset Timeout Period: 100ms (min) |
Guaranteed RESET/active-low RESET Valid to VCC = +1V |
Debounced Manual Reset Detect (MXD1813/MXD1818) |
Power-Supply Transient Immunity |
No External Components |
Low Power Consumption (4µA) |
Pin Compatible with DS181_ Products (SOT23) |
3-Pin SC70 and SOT23 Packages |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.3 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 10 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 1.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.18V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power µP Reset Circuits in | Analog Devices |
Mpu Supervisor, 5.5V, Sot-23-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a MXD1818UR22+T ?
Additional datasheets, footprints and schematics for MXD1818UR22+T are listed on our Part Details page. You can also find images and similar parts to MXD1818UR22+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MXD1818UR22+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MXD1818UR22+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MXD1818UR22+T you can contact the distributor directly for product support, shipping queries etc.
Is the MXD1818UR22+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MXD1818UR22+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MXD1818UR22+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MXD1818UR22+T often in real-time on the comparison pages.
What if I can't find stock of MXD1818UR22+T ?
You can fill out our help required form which you can use to request a quote for MXD1818UR22+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.