Status: | Active |
---|---|
Series: | MXD1210 |
RoHS: | Unknown |
Battery Backup |
Memory Write Protection |
230µA Operating-Mode Quiescent Current |
2nA Backup-Mode Quiescent Current |
Battery Freshness Seal |
Optional Redundant Battery |
Low Forward-Voltage Drop on VCC Supply Switch |
5% or 10% Power-Fail Detection Options |
Tests Battery Condition During Power-Up |
8-Pin SO Available |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Out | No |
ICC (µA) (max) | 500 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 3.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of RAMs Controlled | 1 |
---|---|
Supply Voltage Nom | 5V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Nonvolatile RAM Controller | Analog Devices |
Nvram Controller, Single, 5V, Dip-8 | Newark Electronics |
NVRAM CONTROLLER, SINGLE, 5V, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MXD1210CPA+ ?
Additional datasheets, footprints and schematics for MXD1210CPA+ are listed on our Part Details page. You can also find images and similar parts to MXD1210CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MXD1210CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MXD1210CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MXD1210CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MXD1210CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MXD1210CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MXD1210CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MXD1210CPA+ often in real-time on the comparison pages.
What if I can't find stock of MXD1210CPA+ ?
You can fill out our help required form which you can use to request a quote for MXD1210CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.