Status: | Active |
---|---|
Series: | MX55/57 |
RoHS: | Compliant |
The MX55/MX57 product line is an ultra-low jitter family of industry standard crystal oscillators (XO) designed to maximize performance in networking, storage, server, and telecommunications equipment.
Alternate Solutions:
Sub Group 1 | Crystal Oscillators |
---|---|
Supply Voltage (V) | 2.4 - 3.65 |
Output Frequency Min (MHz) | 12 |
Output Frequency Max (MHz) | 870 |
Output Logic | CMOS, LVPECL, LVDS, HCSL |
Pins | Packaging | 6 | LLGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
MX55/57 Data Sheet |
Application Notes |
---|
ANTC206 - Differential Clock Translation |
Brochures |
---|
PCIe Clock & Timing Sell Sheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0924 |
Shipping Weight (kg) | 0.5368 |
Lead Count | 6 |
Package Type | LLGA |
Package Width or Size | 7x5x1.4mm |
Soldering Composition | NiAu |
Ultra-Low Jitter LVPECL XO | Microchip Technology |
ULTRA-LOW JITTER,622.08MHZ,LVPECL,<200FS PHASE JITTER | Avnet America |
Where can I find additional details, specifications and documents for a MX573NBA622M080-TR?
Additional datasheets, footprints and schematics for MX573NBA622M080-TR are listed on our Part Details page. You can also find images and similar parts to MX573NBA622M080-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX573NBA622M080-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX573NBA622M080-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX573NBA622M080-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MX573NBA622M080-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MX573NBA622M080-TR have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for MX573NBA622M080-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX573NBA622M080-TR often in real-time on the comparison pages.
What if I can't find stock of MX573NBA622M080-TR?
You can fill out our help required form which you can use to request a quote for MX573NBA622M080-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.