Status: | Active |
---|---|
Series: | MX55/57 |
RoHS: | Compliant |
The MX55/MX57 product line is an ultra-low jitter family of industry standard crystal oscillators (XO) designed to maximize performance in networking, storage, server, and telecommunications equipment.
Alternate Solutions:
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$2.70
|
-
|
Buy Now |
Sub Group 1 | Crystal Oscillators |
---|---|
Supply Voltage (V) | 2.4 - 3.65 |
Output Frequency Min (MHz) | 12 |
Output Frequency Max (MHz) | 870 |
Output Logic | CMOS, LVPECL, LVDS, HCSL |
Pins | Packaging | 6 | LLGA |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
MX55/57 Data Sheet |
Application Notes |
---|
ANTC206 - Differential Clock Translation |
Brochures |
---|
PCIe Clock & Timing Sell Sheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0573 |
Shipping Weight (kg) | 0.089 |
Lead Count | 6 |
Package Type | LLGA |
Package Width or Size | 5x3.2x1.4mm |
Soldering Composition | NiAu |
Ultra-Low Jitter Crystal Oscillator | Microchip Technology |
Where can I find additional details, specifications and documents for a MX555ANR15M0000?
Additional datasheets, footprints and schematics for MX555ANR15M0000 are listed on our Part Details page. You can also find images and similar parts to MX555ANR15M0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX555ANR15M0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX555ANR15M0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX555ANR15M0000 you can contact the distributor directly for product support, shipping queries etc.
Is the MX555ANR15M0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MX555ANR15M0000 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MX555ANR15M0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX555ANR15M0000 often in real-time on the comparison pages.
What if I can't find stock of MX555ANR15M0000?
You can fill out our help required form which you can use to request a quote for MX555ANR15M0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.