Status: | Active |
---|---|
Series: | MX555ABH |
RoHS: | Compliant |
25MHz LVCMOS |
Typical phase noise: 100fs (integration range: 1.875MHz to 20MHz) |
±50ppm total frequency stability |
–40°C to +85°C temperature range |
Industry standard 6-pin 5mm x 3.2mm LGA package |
Sub Group 1 | High Performance XO |
---|---|
Output Frequency Min (MHz) | 19 |
Output Frequency Max (MHz) | 800 |
Output Logic | LVPECL |
Pull Range (PPM) | 150 |
Pins | Packaging | 6 | LLGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0573 |
Shipping Weight (kg) | 0.4049 |
Lead Count | 6 |
Package Type | LLGA |
Package Width or Size | 5x3.2x1.4mm |
Soldering Composition | NiAu |
Ultra Low Jitter Crystal Oscillator | Microchip Technology |
ULTRA LOW JITTER CRYSTAL OSCILLATOR | Avnet America |
Where can I find additional details, specifications and documents for a MX555ABH25M0000-TR?
Additional datasheets, footprints and schematics for MX555ABH25M0000-TR are listed on our Part Details page. You can also find images and similar parts to MX555ABH25M0000-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX555ABH25M0000-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX555ABH25M0000-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX555ABH25M0000-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MX555ABH25M0000-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MX555ABH25M0000-TR have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for MX555ABH25M0000-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX555ABH25M0000-TR often in real-time on the comparison pages.
What if I can't find stock of MX555ABH25M0000-TR?
You can fill out our help required form which you can use to request a quote for MX555ABH25M0000-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.