Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 10.5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
Contact Termination | Through Hole Right Angle |
04P PINHEADER 3,50MM R/A | Rutronik |
PIN HDR 4CT | TTI Europe |
HEADER, R/A, MX44, IP67, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a MX44004NF1?
Additional datasheets, footprints and schematics for MX44004NF1 are listed on our Part Details page. You can also find images and similar parts to MX44004NF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX44004NF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX44004NF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX44004NF1 fall under?
The MX44004NF1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to MX44004NF1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX44004NF1 you can contact the distributor directly for product support, shipping queries etc.
Is the MX44004NF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX44004NF1 have stock available?
Authorised distributors including Rutronik, TTI Europe and Farnell have stock available or on a lead time for MX44004NF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX44004NF1 often in real-time on the comparison pages.
What if I can't find stock of MX44004NF1?
You can fill out our help required form which you can use to request a quote for MX44004NF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.