Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Surface Mount |
Pitch Spacing | 2.2mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
Contact Termination | Surface Mount Vertical |
COMPACT NON-WATERPROOF CONN | TTI Europe |
HEADER, DUAL ROW, SMT, 20WAY | Farnell |
Where can I find additional details, specifications and documents for a MX34R20VF1?
Additional datasheets, footprints and schematics for MX34R20VF1 are listed on our Part Details page. You can also find images and similar parts to MX34R20VF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX34R20VF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX34R20VF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX34R20VF1 fall under?
The MX34R20VF1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to MX34R20VF1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX34R20VF1 you can contact the distributor directly for product support, shipping queries etc.
Is the MX34R20VF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX34R20VF1 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for MX34R20VF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX34R20VF1 often in real-time on the comparison pages.
What if I can't find stock of MX34R20VF1?
You can fill out our help required form which you can use to request a quote for MX34R20VF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.