Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now |
No. of Contacts | 7Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Pitch Spacing | 2.2mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
Connector Type | Rectangular |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Current Rating | 3A |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1000V |
HEADER, SINGLE ROW, 2.2MM, R/A, 7WAY | Farnell |
Where can I find additional details, specifications and documents for a MX34007NF1?
Additional datasheets, footprints and schematics for MX34007NF1 are listed on our Part Details page. You can also find images and similar parts to MX34007NF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX34007NF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX34007NF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX34007NF1 fall under?
The MX34007NF1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to MX34007NF1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX34007NF1 you can contact the distributor directly for product support, shipping queries etc.
Is the MX34007NF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX34007NF1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MX34007NF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX34007NF1 often in real-time on the comparison pages.
What if I can't find stock of MX34007NF1?
You can fill out our help required form which you can use to request a quote for MX34007NF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.