MX2500B2PK Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR8D425

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Carlton-Bates Carlton-Bates
78 units
Buy Now
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
6 units
Buy Now
Logo for RS Americas RS Americas
4 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code AAAA
Battery Technology Alkaline
Battery Terminals Raised Positive and Flat Negative
External Diameter 8.3mm
RoHS Compliant NA

Alternative Descriptions

Battery, Alkaline Manganese Dioxide, 1.5V, Lr8D425 | Newark Electronics
Battery, Disposable | Carlton-Bates
AAAA ALKALINE BATTERY | Ralphs Industrial Electronic Supplies
Battery,Non-Rechargeable,AAAA,Alkaline-Manganese Dioxide,1.5VDC,Pressure Contact | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MX2500B2PK?

Additional datasheets, footprints and schematics for MX2500B2PK are listed on our Part Details page. You can also find images and similar parts to MX2500B2PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MX2500B2PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX2500B2PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MX2500B2PK fall under?

The MX2500B2PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to MX2500B2PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MX2500B2PK you can contact the distributor directly for product support, shipping queries etc.

Is the MX2500B2PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MX2500B2PK have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates, Ralphs Industrial Electronic Supplies and RS Americas have stock available or on a lead time for MX2500B2PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MX2500B2PK often in real-time on the comparison pages.

What if I can't find stock of MX2500B2PK?

You can fill out our help required form which you can use to request a quote for MX2500B2PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay