Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.28
|
49
in stock
|
Buy Now | |
Rutronik
from US$2.81
|
1,320
in stock
|
Buy Now | |
TTI Europe
from US$5.83
|
460
in stock
|
Buy Now | |
Heilind Electronics
from US$6.40
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.40
|
20
in stock
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
Farnell
from US$6.06
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2.5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
Connector Type | Rectangular Power |
Contact Termination | Through Hole Right Angle |
26P 90° PIN HEADER 2 ROWS THT | Rutronik |
KIT CONSISTS OF HOUSING CAP | TTI Europe |
CONN HEADER 26POS R/A MX23A TIN | Heilind Electronics |
MX23A 26 WAY R/A HEADER | RS |
WATERPROOF BOARD TO CABLE, MX23A SERIES 26 POSITION PIN HEADER | JAE Electronics Inc. MX23A26NF1 | RS Americas |
HEADER, R/A, IP67, 26 WAY | Farnell |
Where can I find additional details, specifications and documents for a MX23A26NF1?
Additional datasheets, footprints and schematics for MX23A26NF1 are listed on our Part Details page. You can also find images and similar parts to MX23A26NF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX23A26NF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX23A26NF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX23A26NF1 fall under?
The MX23A26NF1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to MX23A26NF1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX23A26NF1 you can contact the distributor directly for product support, shipping queries etc.
Is the MX23A26NF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX23A26NF1 have stock available?
Authorised distributors including Rutronik, TTI Europe, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for MX23A26NF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX23A26NF1 often in real-time on the comparison pages.
What if I can't find stock of MX23A26NF1?
You can fill out our help required form which you can use to request a quote for MX23A26NF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.