Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 12V |
Contact Voltage DC Nom | 12V |
Contact Current Max | 10mA |
Switch Terminals | Through Hole |
RoHS Compliant | Yes |
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Compliant |
Illumination | Non Illuminated |
---|---|
Contact Voltage DC Nom | 12V |
Contact Current Max | 10mA |
Operating Force | 1.8ozf |
Product Range | MX Series |
Actuation Type | Top |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MX1A-E1NW?
Additional datasheets, footprints and schematics for MX1A-E1NW are listed on our Part Details page. You can also find images and similar parts to MX1A-E1NW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX1A-E1NW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX1A-E1NW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX1A-E1NW fall under?
The MX1A-E1NW is listed under Switches & Relays > Switches > Pushbutton Switches > Keyboard Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to MX1A-E1NW when available in the Keyboard Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX1A-E1NW you can contact the distributor directly for product support, shipping queries etc.
Is the MX1A-E1NW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MX1A-E1NW have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MX1A-E1NW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX1A-E1NW often in real-time on the comparison pages.
What if I can't find stock of MX1A-E1NW?
You can fill out our help required form which you can use to request a quote for MX1A-E1NW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.