Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Product Range | MX Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 59.5gf |
Contact Rating | 10mA at 12VDC |
Switch Dimensions (L x W) | 15mm x 15mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Contact Configuration | SPST-NO |
Contact Current @ Contact Voltage AC Max | 10mA |
Contact Current @ Contact Voltage DC Max | 10mA |
Contact Current @ Contact Voltage DC Min | 10µA |
Contact Current AC Max | 10mA |
Contact Current DC Max | 10mA |
Contact Current Max | 10mA |
Contact Resistance | 200mohm |
Contact Voltage AC Max | 12VAC |
Contact Voltage AC Nom | 12V |
Contact Voltage DC Max | 12VDC |
Contact Voltage DC Min | 2VDC |
Contact Voltage DC Nom | 12V |
External Depth | 15.6mm |
External Length / Height | 18.5mm |
External Width | 15.6mm |
Flammability Rating | UL94HB |
Insulation Resistance | 100Mohm |
Operating Force | 60N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
SWITCH, SPNO | Farnell |
Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Product Range | MX Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Plunger for Cap |
Actuating Force | 59.5gf |
Contact Rating | 10mA at 12VDC |
RoHS Compliant | No |
Pushbutton Sw Full Travel, Mech. Keyswitchlinear |Cherry MX1A-11NN | Newark Electronics |
Where can I find additional details, specifications and documents for a MX1A-11NN?
Additional datasheets, footprints and schematics for MX1A-11NN are listed on our Part Details page. You can also find images and similar parts to MX1A-11NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX1A-11NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX1A-11NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX1A-11NN fall under?
The MX1A-11NN is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MX1A-11NN when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX1A-11NN you can contact the distributor directly for product support, shipping queries etc.
Is the MX1A-11NN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX1A-11NN have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, element14 and Farnell have stock available or on a lead time for MX1A-11NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX1A-11NN often in real-time on the comparison pages.
What if I can't find stock of MX1A-11NN?
You can fill out our help required form which you can use to request a quote for MX1A-11NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.