Status: | Unknown |
---|---|
Series: | MX-500 Series |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Power Rating | 40W |
For Use With | Metcal MX-500 Series Soldering Desoldering & Rework Stations |
Product Range | MX-500 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Power Supply, Dual Port, 40W, 240Vac | Newark Electronics |
DUAL PORT SWITCHABLE POWER SUPPLY | RS |
POWER SUPPLY UNIT, 2 CHANNEL, 40W, 240V | element14 |
Metcal Two Port Solder Power Supply, 40W, 100 ... 240V | Distrelec |
Where can I find additional details, specifications and documents for a MX-500P?
Additional datasheets, footprints and schematics for MX-500P are listed on our Part Details page. You can also find images and similar parts to MX-500P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX-500P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX-500P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX-500P fall under?
The MX-500P is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to MX-500P when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX-500P you can contact the distributor directly for product support, shipping queries etc.
Is the MX-500P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX-500P have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Distrelec have stock available or on a lead time for MX-500P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX-500P often in real-time on the comparison pages.
What if I can't find stock of MX-500P?
You can fill out our help required form which you can use to request a quote for MX-500P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.