Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.95
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
13,089
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
4,363
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$70.77
|
1
in stock
|
Buy Now | |
element14
from US$84.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Cable Clamp / Clip Type | Push Mount Cable Clamp |
---|---|
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 6.9mm |
RoHS Compliant | Yes |
MICRO WIRE SADLLE,NATURAL | Heilind Electronics |
Wire Saddle, Micro, Nylon 6/6, Natural, 0.062 in., 0.070 in., 0.27 in. | Essentra Components MWS-1-01 | RS Americas |
Wire Saddle, Push In, Nylon 6.6, Natural | Newark Electronics |
MWS Series Natural Nylon .062 inch Micro Wire Saddle | Future Electronics |
Where can I find additional details, specifications and documents for a MWS-1-01?
Additional datasheets, footprints and schematics for MWS-1-01 are listed on our Part Details page. You can also find images and similar parts to MWS-1-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWS-1-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWS-1-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWS-1-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MWS-1-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MWS-1-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for MWS-1-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWS-1-01 often in real-time on the comparison pages.
What if I can't find stock of MWS-1-01?
You can fill out our help required form which you can use to request a quote for MWS-1-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.