Status: | Unknown |
---|---|
Series: | MWDM Series |
RoHS: | Unknown |
Prices starting from US$67.13
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Product Range | MWDM Series |
Contact Termination Type | Crimp |
Connector Type | Micro D |
RoHS Compliant | NA |
Mwdm2L-9P-6K7-18B |Glenair MWDM2L-9P-6K7-18B | Newark Electronics |
D185 - RECTANGULAR MICRO MINIATURE | Heilind Electronics Asia |
Cable Assembly Insulated Wire 0.457m 26AWG 9 POS Micro D-Sub PIN Crimp | Avnet America |
Where can I find additional details, specifications and documents for a MWDM2L-9P-6K7-18B?
Additional datasheets, footprints and schematics for MWDM2L-9P-6K7-18B are listed on our Part Details page. You can also find images and similar parts to MWDM2L-9P-6K7-18B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWDM2L-9P-6K7-18B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWDM2L-9P-6K7-18B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWDM2L-9P-6K7-18B fall under?
The MWDM2L-9P-6K7-18B is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to MWDM2L-9P-6K7-18B when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWDM2L-9P-6K7-18B you can contact the distributor directly for product support, shipping queries etc.
Is the MWDM2L-9P-6K7-18B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MWDM2L-9P-6K7-18B have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics Asia, Heilind Electronics, Avnet America and Electro Enterprises have stock available or on a lead time for MWDM2L-9P-6K7-18B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWDM2L-9P-6K7-18B often in real-time on the comparison pages.
What if I can't find stock of MWDM2L-9P-6K7-18B?
You can fill out our help required form which you can use to request a quote for MWDM2L-9P-6K7-18B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.