Status: | Unknown |
---|---|
Series: | MWDM-CBR Series |
RoHS: | Unknown |
Prices starting from US$109.93
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Product Range | MWDM-CBR Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Mwdm2L-25Pcbrp-.110 |Glenair MWDM2L-25PCBRP-.110 | Newark Electronics |
25w r/a through hole PCB micro D plug | RS |
Conn D-Subminiature PIN 25 POS 2.54mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
MICRO D-SUB CONN, PLUG, 25P, R/A, PANEL | element14 |
Where can I find additional details, specifications and documents for a MWDM2L-25PCBRP-.110?
Additional datasheets, footprints and schematics for MWDM2L-25PCBRP-.110 are listed on our Part Details page. You can also find images and similar parts to MWDM2L-25PCBRP-.110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWDM2L-25PCBRP-.110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWDM2L-25PCBRP-.110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWDM2L-25PCBRP-.110 fall under?
The MWDM2L-25PCBRP-.110 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to MWDM2L-25PCBRP-.110 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWDM2L-25PCBRP-.110 you can contact the distributor directly for product support, shipping queries etc.
Is the MWDM2L-25PCBRP-.110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MWDM2L-25PCBRP-.110 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, element14 and Electro Enterprises have stock available or on a lead time for MWDM2L-25PCBRP-.110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWDM2L-25PCBRP-.110 often in real-time on the comparison pages.
What if I can't find stock of MWDM2L-25PCBRP-.110?
You can fill out our help required form which you can use to request a quote for MWDM2L-25PCBRP-.110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.