Status: | Unknown |
---|---|
Series: | MWDM Series |
RoHS: | Unknown |
Prices starting from US$71.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$71.82
|
No stock
|
Buy Now |
Connector Type A | Micro-D Socket 21 Way |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 18" |
Cable Length - Metric | 457mm |
Jacket Colour | Multi-coloured |
Product Range | MWDM Series |
SVHC | No SVHC (12-Jan-2017) |
Cable, 21Pos, Micro D Rcpt-Free End, 18" | Newark Electronics |
Where can I find additional details, specifications and documents for a MWDM2L-21S-6E5-18.0B?
Additional datasheets, footprints and schematics for MWDM2L-21S-6E5-18.0B are listed on our Part Details page. You can also find images and similar parts to MWDM2L-21S-6E5-18.0B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWDM2L-21S-6E5-18.0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWDM2L-21S-6E5-18.0B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWDM2L-21S-6E5-18.0B fall under?
The MWDM2L-21S-6E5-18.0B is listed under Cable Leads & Connectors > Leads > Micro D Leads.
Can I view similar or alternative parts?
You can view similar parts to MWDM2L-21S-6E5-18.0B when available in the Micro D Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWDM2L-21S-6E5-18.0B you can contact the distributor directly for product support, shipping queries etc.
Is the MWDM2L-21S-6E5-18.0B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MWDM2L-21S-6E5-18.0B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MWDM2L-21S-6E5-18.0B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWDM2L-21S-6E5-18.0B often in real-time on the comparison pages.
What if I can't find stock of MWDM2L-21S-6E5-18.0B?
You can fill out our help required form which you can use to request a quote for MWDM2L-21S-6E5-18.0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.