Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.1.2 Compliant |
Power Level | 5W |
Operating Temperature Range | -40°C to 85°C |
IC Package Type | LQFP |
No. of Pins | 64Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Controller |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Wireless Power Transmitter, Lqfp-64 | Newark Electronics |
Power Management IC 64-Pin QFN Tray | Avnet America |
WIRELESS POWER TRANSMITTER, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MWCT1101CLH?
Additional datasheets, footprints and schematics for MWCT1101CLH are listed on our Part Details page. You can also find images and similar parts to MWCT1101CLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWCT1101CLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWCT1101CLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWCT1101CLH fall under?
The MWCT1101CLH is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MWCT1101CLH when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWCT1101CLH you can contact the distributor directly for product support, shipping queries etc.
Is the MWCT1101CLH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MWCT1101CLH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MWCT1101CLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWCT1101CLH often in real-time on the comparison pages.
What if I can't find stock of MWCT1101CLH?
You can fill out our help required form which you can use to request a quote for MWCT1101CLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.