Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.1.2 Compliant |
Power Level | 5W |
Operating Temperature Range | -40°C to 105°C |
IC Package Type | LQFP |
No. of Pins | 64Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Controller |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Wireless Power Transmitter, Lqfp-64 | Newark Electronics |
Wireless Power Transmitter Controller 64-Pin LQFP Tray | Avnet America |
WIRELESS POWER TRANSMITTER, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MWCT1003AVLH?
Additional datasheets, footprints and schematics for MWCT1003AVLH are listed on our Part Details page. You can also find images and similar parts to MWCT1003AVLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWCT1003AVLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWCT1003AVLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWCT1003AVLH fall under?
The MWCT1003AVLH is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MWCT1003AVLH when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWCT1003AVLH you can contact the distributor directly for product support, shipping queries etc.
Is the MWCT1003AVLH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MWCT1003AVLH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MWCT1003AVLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWCT1003AVLH often in real-time on the comparison pages.
What if I can't find stock of MWCT1003AVLH?
You can fill out our help required form which you can use to request a quote for MWCT1003AVLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.