Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 240VAC |
Battery Size Code | AAA AA C D PP3 |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Battery Charger |
For Use With | AAA/AA/C/D/PP3 Ni-CD/NiMH Batteries |
Where can I find additional details, specifications and documents for a MW6388UK?
Additional datasheets, footprints and schematics for MW6388UK are listed on our Part Details page. You can also find images and similar parts to MW6388UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MW6388UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MW6388UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MW6388UK fall under?
The MW6388UK is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to MW6388UK when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MW6388UK you can contact the distributor directly for product support, shipping queries etc.
Is the MW6388UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MW6388UK have stock available?
There is no stock from authorised distributors for MW6388UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MW6388UK often in real-time on the comparison pages.
What if I can't find stock of MW6388UK?
You can fill out our help required form which you can use to request a quote for MW6388UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.