Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | Standard |
Mouse Colour | Black |
Product Range | - |
Optical Washable Mouse, Usb, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MW-2900-2?
Additional datasheets, footprints and schematics for MW-2900-2 are listed on our Part Details page. You can also find images and similar parts to MW-2900-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MW-2900-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MW-2900-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MW-2900-2 fall under?
The MW-2900-2 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to MW-2900-2 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MW-2900-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MW-2900-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MW-2900-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MW-2900-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MW-2900-2 often in real-time on the comparison pages.
What if I can't find stock of MW-2900-2?
You can fill out our help required form which you can use to request a quote for MW-2900-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.