Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Product Range | Scotchlok Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Stud/Tab Size | #10 |
Crimp Terminal, #10, Ring Tongue, Red | Newark Electronics |
CRIMP TERMINAL, #10, RING TONGUE, RED | element14 |
Where can I find additional details, specifications and documents for a MVU18-10/LK?
Additional datasheets, footprints and schematics for MVU18-10/LK are listed on our Part Details page. You can also find images and similar parts to MVU18-10/LK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MVU18-10/LK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MVU18-10/LK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MVU18-10/LK fall under?
The MVU18-10/LK is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MVU18-10/LK when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MVU18-10/LK you can contact the distributor directly for product support, shipping queries etc.
Is the MVU18-10/LK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MVU18-10/LK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MVU18-10/LK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MVU18-10/LK often in real-time on the comparison pages.
What if I can't find stock of MVU18-10/LK?
You can fill out our help required form which you can use to request a quote for MVU18-10/LK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.