Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | Scotchlok Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Terminal, Ring Tongue, #6, 14Awg, Blu | Newark Electronics |
TERMINAL, RING TONGUE, #6, 14AWG, BLU | element14 |
Scotchlok Ring Tongue, Vinyl Insulated Butted Seam, Stud Size 6 | 3M MVU14-6R/SK | RS Americas |
Where can I find additional details, specifications and documents for a MVU14-6R/SK?
Additional datasheets, footprints and schematics for MVU14-6R/SK are listed on our Part Details page. You can also find images and similar parts to MVU14-6R/SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MVU14-6R/SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MVU14-6R/SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MVU14-6R/SK fall under?
The MVU14-6R/SK is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MVU14-6R/SK when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MVU14-6R/SK you can contact the distributor directly for product support, shipping queries etc.
Is the MVU14-6R/SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MVU14-6R/SK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MVU14-6R/SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MVU14-6R/SK often in real-time on the comparison pages.
What if I can't find stock of MVU14-6R/SK?
You can fill out our help required form which you can use to request a quote for MVU14-6R/SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.