Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | Scotchlok Series |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
Scotchlok Ring Tongue, Vinyl Insulated Butted Seam MVU10-10RK, Stud Size 10 | 3M MVU10-10RK | RS Americas |
Ring Tongue, #10, Yellow | Newark Electronics |
91B4248 | element14 |
RING TONGUE, #10, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a MVU10-10RK?
Additional datasheets, footprints and schematics for MVU10-10RK are listed on our Part Details page. You can also find images and similar parts to MVU10-10RK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MVU10-10RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MVU10-10RK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MVU10-10RK fall under?
The MVU10-10RK is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MVU10-10RK when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MVU10-10RK you can contact the distributor directly for product support, shipping queries etc.
Is the MVU10-10RK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MVU10-10RK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MVU10-10RK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MVU10-10RK often in real-time on the comparison pages.
What if I can't find stock of MVU10-10RK?
You can fill out our help required form which you can use to request a quote for MVU10-10RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.